Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE556W10SL-3P
Description
5015 3#16S PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 3#16S PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 3#16S Pin Plug Aero Electric
30AH8482
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE556W10SL-3P |
Conesys Aero-Electric AE556W10SL-3P |
30AH8482 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
5015 3#16S Pin Plug Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details