Aero-Electric Connector, Inc.
5015 2C 2#12 Pin Plug Aero Electric
AE556LS16-11PW-LC
Description
5015 2C 2#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 2C 2#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 2C 2#12 Pin Plug Aero Electric
30AH7599
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE556LS16-11PW-LC |
30AH7599 |
|
Product Name
|
|
5015 2C 2#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details