Aero-Electric Connector, Inc.
5015 7C 7#12 Pin Plug Aero Electric
AE556L24-2PW-LC
Description
5015 7C 7#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 7C 7#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 7C 7#12 Pin Plug Aero Electric
99AJ9114
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE556L24-2PW-LC |
99AJ9114 |
|
Product Name
|
|
5015 7C 7#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers