Aero-Electric Connector, Inc.
5015 4C 4#8 Skt Plug Aero Electric
AE556L24-22SY
Description
5015 4C 4#8 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 4C 4#8 SKT PLUG
Request a Quote
Email Supplier
Suppliers
5015 4C 4#8 Skt Plug Aero Electric
30AH8420
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE556L24-22SY |
30AH8420 |
|
Product Name
|
|
5015 4C 4#8 Skt Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details