Aero-Electric Connector, Inc.
5015 7C Mixed Pin Plug Aero Electric
AE556L22-33PY
Description
5015 7C MIXED PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 7C MIXED PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 7C Mixed Pin Plug Aero Electric
30AH8368
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE556L22-33PY |
30AH8368 |
|
Product Name
|
|
5015 7C Mixed Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details