Aero-Electric Connector, Inc. 5015 2#12 Pin Plug Aero Electric AE556L16-11PX-LC

Description
5015 2#12 PIN PLUG
Request a Quote
Description
5015 2#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 2#12 PIN PLUG

5015 2#12 PIN PLUG

Buy Now
5015 2#12 Pin Plug Aero Electric - 30AH8018 - Newark, An Avnet Company
Chicago, IL, United States
5015 2#12 Pin Plug Aero Electric
30AH8018
5015 2#12 Pin Plug Aero Electric 30AH8018
5015 2#12 PIN PLUG

5015 2#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE556L16-11PX-LC 30AH8018
Product Name 5015 2#12 Pin Plug Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details