Aero-Electric Connector, Inc.
5015 2C 2#4 Pin Recp Aero Electric
AE554W24-9PW
Description
5015 2C 2#4 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 2C 2#4 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 2C 2#4 Pin Recp Aero Electric
30AH6745
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE554W24-9PW |
30AH6745 |
|
Product Name
|
|
5015 2C 2#4 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details