Aero-Electric Connector, Inc. 5015 7#8 Pin Recp Aero Electric AE554W24-10PZ-LC

Description
5015 7#8 PIN RECP
Request a Quote
Description
5015 7#8 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 7#8 PIN RECP

5015 7#8 PIN RECP

Buy Now
5015 7#8 Pin Recp Aero Electric - 30AH6658 - Newark, An Avnet Company
Chicago, IL, United States
5015 7#8 Pin Recp Aero Electric
30AH6658
5015 7#8 Pin Recp Aero Electric 30AH6658
5015 7#8 PIN RECP

5015 7#8 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE554W24-10PZ-LC 30AH6658
Product Name 5015 7#8 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details