Aero-Electric Connector, Inc.
5015 19C 19#16 Pin Recp Aero Electric
AE554W22-14PZ
Description
5015 19C 19#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 19C 19#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 19C 19#16 Pin Recp Aero Electric
30AH6580
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE554W22-14PZ |
30AH6580 |
|
Product Name
|
|
5015 19C 19#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details