Aero-Electric Connector, Inc.
5015 2C 2#12 Pin Recp Aero Electric
AE554L16-11PW-LC
Description
5015 2C 2#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 2C 2#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 2C 2#12 Pin Recp Aero Electric
30AH6027
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE554L16-11PW-LC |
30AH6027 |
|
Product Name
|
|
5015 2C 2#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details