Aero-Electric Connector, Inc. 5015 7#12 Pin Recp Aero Electric AE552W20-29PW-LC

Description
5015 7#12 PIN RECP
Request a Quote
Description
5015 7#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 7#12 PIN RECP

5015 7#12 PIN RECP

Buy Now
5015 7#12 Pin Recp Aero Electric - 30AH5860 - Newark, An Avnet Company
Chicago, IL, United States
5015 7#12 Pin Recp Aero Electric
30AH5860
5015 7#12 Pin Recp Aero Electric 30AH5860
5015 7#12 PIN RECP

5015 7#12 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE552W20-29PW-LC 30AH5860
Product Name 5015 7#12 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details