Aero-Electric Connector, Inc.
5015 10C 10#16 Pin Recp Aero Electric
AE552L18-1PZ-LC
Description
5015 10C 10#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 10C 10#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 10C 10#16 Pin Recp Aero Electric
30AH5495
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE552L18-1PZ-LC |
30AH5495 |
|
Product Name
|
|
5015 10C 10#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details