Aero-Electric Connector, Inc. 5015 4#12 Pin Recp Aero Electric AE552L18-10P

Description
5015 4#12 PIN RECP
Request a Quote
Description
5015 4#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 4#12 PIN RECP

5015 4#12 PIN RECP

Buy Now
5015 4#12 Pin Recp Aero Electric - 99AJ8780 - Newark, An Avnet Company
Chicago, IL, United States
5015 4#12 Pin Recp Aero Electric
99AJ8780
5015 4#12 Pin Recp Aero Electric 99AJ8780
5015 4#12 PIN RECP

5015 4#12 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE552L18-10P 99AJ8780
Product Name 5015 4#12 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details