Aero-Electric Connector, Inc.
5015 2C 2#4 Pin Recp Aero Electric
AE551W24-9PX-LC
Description
5015 2C 2#4 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 2C 2#4 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 2C 2#4 Pin Recp Aero Electric
99AJ8767
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE551W24-9PX-LC |
99AJ8767 |
|
Product Name
|
|
5015 2C 2#4 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details