Aero-Electric Connector, Inc. 5015 7#12 Pin Recp Aero Electric AE550W24-2P

Description
5015 7#12 PIN RECP
Request a Quote
Description
5015 7#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 7#12 PIN RECP

5015 7#12 PIN RECP

Buy Now
5015 7#12 Pin Recp Aero Electric - 99AJ8666 - Newark, An Avnet Company
Chicago, IL, United States
5015 7#12 Pin Recp Aero Electric
99AJ8666
5015 7#12 Pin Recp Aero Electric 99AJ8666
5015 7#12 PIN RECP

5015 7#12 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE550W24-2P 99AJ8666
Product Name 5015 7#12 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA (M) St. Connector for RG316 Cable ( with Sky Window) - ET-SMS-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details