Aero-Electric Connector, Inc.
5015 6C 6#16 Pin Recp Aero Electric
AE550W18-12PZ
Description
5015 6C 6#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 6C 6#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 6C 6#16 Pin Recp Aero Electric
30AH4649
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550W18-12PZ |
30AH4649 |
|
Product Name
|
|
5015 6C 6#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details