Aero-Electric Connector, Inc.
5015 8C 8#12 Pin Recp Aero Electric
AE550LS22-23PY
Description
5015 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 8C 8#12 Pin Recp Aero Electric
99AJ8455
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550LS22-23PY |
99AJ8455 |
|
Product Name
|
|
5015 8C 8#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details