Aero-Electric Connector, Inc. 5015 4#8 Pin Recp Aero Electric AE550LS22-22PY

Description
5015 4#8 PIN RECP
Request a Quote
Description
5015 4#8 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 4#8 PIN RECP

5015 4#8 PIN RECP

Buy Now
5015 4#8 Pin Recp Aero Electric - 99AJ8443 - Newark, An Avnet Company
Chicago, IL, United States
5015 4#8 Pin Recp Aero Electric
99AJ8443
5015 4#8 Pin Recp Aero Electric 99AJ8443
5015 4#8 PIN RECP

5015 4#8 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE550LS22-22PY 99AJ8443
Product Name 5015 4#8 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details