Aero-Electric Connector, Inc.
5015 2#12 Pin Recp Aero Electric
AE550LS16-11P
Description
5015 2#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 2#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 2#12 Pin Recp Aero Electric
99AJ8319
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550LS16-11P |
99AJ8319 |
|
Product Name
|
|
5015 2#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details