Aero-Electric Connector, Inc.
5015 4#8 Pin Recp Aero Electric
AE550L22-22PY
Description
5015 4#8 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 4#8 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 4#8 Pin Recp Aero Electric
30AH4342
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550L22-22PY |
30AH4342 |
|
Product Name
|
|
5015 4#8 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details