Aero-Electric Connector, Inc.
5015 4#8 Pin Recp Aero Electric
AE550L22-22PY-LC
Description
5015 4#8 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 4#8 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 4#8 Pin Recp Aero Electric
30AH4343
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550L22-22PY-LC |
30AH4343 |
|
Product Name
|
|
5015 4#8 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details