Aero-Electric Connector, Inc.
5015 4#8 Pin Recp Aero Electric
AE550L22-22P
Description
5015 4#8 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 4#8 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 4#8 Pin Recp Aero Electric
30AH4338
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550L22-22P |
30AH4338 |
|
Product Name
|
|
5015 4#8 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers