Aero-Electric Connector, Inc.
5015 14C 14#16 Pin Recp Aero Electric
AE550L22-19PY-LC
Description
5015 14C 14#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 14C 14#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 14C 14#16 Pin Recp Aero Electric
30AH4310
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550L22-19PY-LC |
30AH4310 |
|
Product Name
|
|
5015 14C 14#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details