Aero-Electric Connector, Inc.
5015 14C 14#16 Pin Recp Aero Electric
AE550L22-19PX-LC
Description
5015 14C 14#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 14C 14#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 14C 14#16 Pin Recp Aero Electric
30AH4308
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550L22-19PX-LC |
30AH4308 |
|
Product Name
|
|
5015 14C 14#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details