Aero-Electric Connector, Inc.
5015 2C 2#12 Pin Recp Aero Electric
AE550KT16-11PY-LC
Description
5015 2C 2#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 2C 2#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 2C 2#12 Pin Recp Aero Electric
99AJ8224
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550KT16-11PY-LC |
99AJ8224 |
|
Product Name
|
|
5015 2C 2#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details