Aero-Electric Connector, Inc.
5015 3C 3#12 Pin Recp Aero Electric
AE550KT16-10PX
Description
5015 3C 3#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 3C 3#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 3C 3#12 Pin Recp Aero Electric
99AJ8213
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550KT16-10PX |
99AJ8213 |
|
Product Name
|
|
5015 3C 3#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details