Aero-Electric Connector, Inc.
Unspecified Connectors
AE326ZJ35AN
Description
AE3 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 8C 8#16 Pin Plug Aero Electric
25AH1528
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE326ZJ35AN |
Conesys Aero-Electric AE326ZJ35AN |
25AH1528 |
|
Product Name
|
Unspecified Connectors |
|
Ae3 8C 8#16 Pin Plug Aero Electric |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details