Aero-Electric Connector, Inc.
Ae3 5C 5#20 Pin Plug Aero Electric
AE326ZH53PN-LC
Description
AE3 5C 5#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 5C 5#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 5C 5#20 Pin Plug Aero Electric
25AH1460
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326ZH53PN-LC |
25AH1460 |
|
Product Name
|
|
Ae3 5C 5#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
750.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details