Aero-Electric Connector, Inc.
Ae3 2C 2#16 Pin Plug Aero Electric
AE326ZH32SN
Description
AE3 2C 2#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 2C 2#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 2C 2#16 Pin Plug Aero Electric
25AH1439
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326ZH32SN |
25AH1439 |
|
Product Name
|
|
Ae3 2C 2#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details