Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326ZG35PN-LC
Description
AE3 4C 4#16 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 4C 4#16 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 4C 4#16 Skt Plug Aero Electric
25AH1400
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326ZG35PN-LC |
AE326ZG35PN-LC |
25AH1400 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 4C 4#16 Skt Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details