Aero-Electric Connector, Inc.
Ae3 7C 7#20 Pin Plug Aero Electric
AE326ZE26SC
Description
AE3 7C 7#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 7C 7#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 7C 7#20 Pin Plug Aero Electric
25AH1283
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326ZE26SC |
25AH1283 |
|
Product Name
|
|
Ae3 7C 7#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details