Aero-Electric Connector, Inc.
Ae3 5C 5#16 Pin Recp Aero Electric
AE326ZA98PC-LC
Description
AE3 5C 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 5C 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 5C 5#16 Pin Recp Aero Electric
25AH1160
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326ZA98PC-LC |
25AH1160 |
|
Product Name
|
|
Ae3 5C 5#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers