Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326WJ19AN
Description
AE3 8C 8#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 8C 8#16 Pin Recp Aero Electric
99AJ8103
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WJ19AN |
AE326WJ19AN |
99AJ8103 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 8C 8#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details