Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326WH53SA
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Ae3 8C 8#20 Pin Recp Aero Electric
25AH0959
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE326WH53SA |
Conesys Aero-Electric AE326WH53SA |
25AH0959 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 III |
|
Ae3 8C 8#20 Pin Recp Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details