Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326WG75SD-LC
Description
AE3 5C 5#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 5C 5#20 Pin Recp Aero Electric
99AJ8076
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WG75SD-LC |
AE326WG75SD-LC |
99AJ8076 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 5C 5#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details