Aero-Electric Connector, Inc.
Ae3 32C 32#20 Pin J/n Aero Electric
AE326WF30AN
Description
AE3 32C 32#20 PIN J/N
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 32C 32#20 PIN J/N
Request a Quote
Email Supplier
Suppliers
Ae3 32C 32#20 Pin J/n Aero Electric
25AH0722
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WF30AN |
25AH0722 |
|
Product Name
|
|
Ae3 32C 32#20 Pin J/n Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Termination
Crimp
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details