Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326WD19BA
Description
AE3 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 55C 55#20 Pin Plug Aero Electric
25AH0575
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WD19BA |
AE326WD19BA |
25AH0575 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 55C 55#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details