Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326WC98PN-LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Ae3 21C 21#16 Pin Plug Aero Electric
25AH0566
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE326WC98PN-LC |
Conesys Aero-Electric AE326WC98PN-LC |
25AH0566 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 III |
|
Ae3 21C 21#16 Pin Plug Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
12 to 18 AWG
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details