Aero-Electric Connector, Inc.
Ae3 16C 16#16 Pin Plug Aero Electric
AE326WC4PC
Description
AE3 16C 16#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 16C 16#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 16C 16#16 Pin Plug Aero Electric
53AH2876
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WC4PC |
53AH2876 |
|
Product Name
|
|
Ae3 16C 16#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers