Aero-Electric Connector, Inc.
Ae3 16C 16#16 Pin Plug Aero Electric
AE326WC4AB
Description
AE3 16C 16#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 16C 16#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 16C 16#16 Pin Plug Aero Electric
53AH2867
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WC4AB |
53AH2867 |
|
Product Name
|
|
Ae3 16C 16#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details