Aero-Electric Connector, Inc.
Ae3 11C 11#12 Pin Plug Aero Electric
AE326WC35PC-LC
Description
AE3 11C 11#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 11C 11#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 11C 11#12 Pin Plug Aero Electric
25AH0516
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WC35PC-LC |
25AH0516 |
|
Product Name
|
|
Ae3 11C 11#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers