Aero-Electric Connector, Inc.
Ae3 19C 19#20 Pin Plug Aero Electric
AE326WB4AC
Description
AE3 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 19C 19#20 Pin Plug Aero Electric
25AH0445
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WB4AC |
25AH0445 |
|
Product Name
|
|
Ae3 19C 19#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details