Aero-Electric Connector, Inc.
Ae3 10C 10#20 Pin Plug Aero Electric
AE326WB2AC
Description
AE3 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 10C 10#20 Pin Plug Aero Electric
53AH2833
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WB2AC |
53AH2833 |
|
Product Name
|
|
Ae3 10C 10#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details