Aero-Electric Connector, Inc.
Ae3 61C 61#20 Pin Plug Aero Electric
AE326WA35AC
Description
AE3 61C 61#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 61C 61#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 61C 61#20 Pin Plug Aero Electric
25AH0385
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WA35AC |
25AH0385 |
|
Product Name
|
|
Ae3 61C 61#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details