Aero-Electric Connector, Inc.
Ae3 26C 26#20 Pin Plug Aero Electric
AE326SE26PN
Description
AE3 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 26C 26#20 Pin Plug Aero Electric
53AH2757
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326SE26PN |
53AH2757 |
|
Product Name
|
|
Ae3 26C 26#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details