Aero-Electric Connector, Inc.
Ae3 61C 61#20 Pin Plug Aero Electric
AE326KJ61AB
Description
AE3 61C 61#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 61C 61#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 61C 61#20 Pin Plug Aero Electric
99AJ7839
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326KJ61AB |
99AJ7839 |
|
Product Name
|
|
Ae3 61C 61#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details