Aero-Electric Connector, Inc.
Ae3 53C 53#20 Pin Plug Aero Electric
AE326KH53PA-LC
Description
AE3 53C 53#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 53C 53#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 53C 53#20 Pin Plug Aero Electric
53AH2657
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326KH53PA-LC |
53AH2657 |
|
Product Name
|
|
Ae3 53C 53#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details