Aero-Electric Connector, Inc.
Ae3 7C 7#20 Pin Plug Aero Electric
AE326KB99PB-LC
Description
AE3 7C 7#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 7C 7#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 7C 7#20 Pin Plug Aero Electric
53AH2476
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326KB99PB-LC |
53AH2476 |
|
Product Name
|
|
Ae3 7C 7#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
28 AWG
View Details