Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326KB98AN
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Ae3 6C 6#20 Pin Plug Aero Electric
25AH0371
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE326KB98AN |
Conesys Aero-Electric AE326KB98AN |
25AH0371 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 III |
|
Ae3 6C 6#20 Pin Plug Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details