Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326FJ61PN
Description
AE3 53C 53#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 53C 53#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 53C 53#20 Pin Plug Aero Electric
53AH2432
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FJ61PN |
AE326FJ61PN |
53AH2432 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 53C 53#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details